Manufacturer: STMicroelectronics
Win Source Part Number: 809174-STBC02JR
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 450mA
Battery Pack Voltage: 4.2V
Supplier Device Package: 30-FlipChip (2.59x2.25)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-UFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.4V
Part Number Series: STBC02
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 809174-STBC02JR | 497-16563-1-ND | STBC02JR | STBC02JR | STBC02JR |
| Product Name | PMIC - PMIC - Battery Chargers - STBC02JR | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 450 mA | 450 mA | 450 mA |