Win Source Part Number: 1096717-STBC02AJR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Voltage - Supply (Max): 5.4V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 450mA
Battery Pack Voltage: 4.2V
Package / Case: 30-UFBGA, FCBGA
Supplier Device Package: 30-FlipChip (2.59x2.25)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BQ25122YFPRSTBC02AJR
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16561-1,497-1656
Base Product Number: STBC02
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
BATT CHARGER, LI-ION/POL, FLIP-CHIP-30; Battery Type:Li-Ion, Li-Pol; Input Voltage:5.4V; Battery Charge Voltage:4.45V; Charge Current Max:450mA; Battery IC Case Style:Flip-Chip; No. of Pins:30Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)
STMICROELECTRONICS STBC02AJR BATT CHARGER, LI-ION/POL, FLIP-CHIP-30New
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1096717-STBC02AJR | 497-16561-2-ND | 01AC2141 | STBC02AJR | STBC02AJR | STBC02AJR | 761-STBC02AJR |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, Flip-Chip-30; Battery Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | STMICROELECTRONICS STBC02AJR BATT CHARGER, LI-ION/POL, FLIP-CHIP-30New |
| Cell Type | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |||
| Cells | 1 | 1 | 1 | 1 | |||
| Charge Current | 450 mA | 450 mA | 450 mA | 450 mA | 450 mA |