STMicroelectronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB2J29 STBB2J29

Description
Manufacturer: STMicroelectronics Win Source Part Number: 749588-STBB2J29 Manufacturer Homepage: www.st.com Reference case: QFN Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 749588-STBB2J29 Manufacturer Homepage: www.st.com Reference case: QFN Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB2J29 - 749588-STBB2J29 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB2J29
749588-STBB2J29
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB2J29 749588-STBB2J29
Manufacturer: STMicroelectronics Win Source Part Number: 749588-STBB2J29 Manufacturer Homepage: www.st.com Reference case: QFN Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 749588-STBB2J29
Manufacturer Homepage: www.st.com
Reference case: QFN
Reference Date Code: 13+Rohs
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Voltage Regulator IC
739-STBB2J29
Voltage Regulator IC 739-STBB2J29
Product overview: STBB2J29 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-STBB2J29 can be used for catalog matching and distributor lookup.

Product overview: STBB2J29 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-STBB2J29 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 749588-STBB2J29 739-STBB2J29
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB2J29 Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

TL5001M PWM Controller with Wide Input Range - 5962-9958301QPA - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 67 kHz
Duty Cycle 72
View Details
384kHz QFN Voltage Regulator IC - 750-A8293SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
3 suppliers