N-channel 800 V, 1.5 Ohm typ., 5.2 A SuperMESH Power MOSFET in an I2PAK package Product overview: STB7NK80Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.5 Ohm, 5.2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.5 Ohm, 5.2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB7NK80Z-1 can be used for catalog matching and distributor lookup.
N-Channel 800V 5.2A (Tc) 125W (Tc) Through Hole I2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1260698-STB7NK80Z-1
Series: SuperMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.2A (Tc)
Family Name: STB7NK80Z-1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1138pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.8 Ohm @ 2.6A, 10V
Alternative Parts (Cross-Reference): IRFBE30L; 2SK2884(Q); FQI7N80;
Introduction Date: August 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET N-CH 800V 5.2A I2PAK
MOSFET N-Ch, 800V-1.5ohms Zener SuperMESH 5.2A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STB7NK80Z-1 | 497-12539-5-ND | 1260698-STB7NK80Z-1 | STB7NK80Z-1 | STB7NK80Z-1 |
| Product Name | N-Channel 800 V 1.5 Ohm 5.2 A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NK80Z-1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| PD | 125000 milliwatts | 125000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |