STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NB60T4 STB7NB60T4

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096713-STB7NB60T4 Mounting: SMD (SMT) Power Dissipation: 125 W Rise Time: 8 ns Fall Time: 5 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 7 A Drain to Source Breakdown Voltage: 600 V Drain to Source Resistance: 1 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096713-STB7NB60T4 Mounting: SMD (SMT) Power Dissipation: 125 W Rise Time: 8 ns Fall Time: 5 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 7 A Drain to Source Breakdown Voltage: 600 V Drain to Source Resistance: 1 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NB60T4 - 1096713-STB7NB60T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NB60T4
1096713-STB7NB60T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NB60T4 1096713-STB7NB60T4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096713-STB7NB60T4 Mounting: SMD (SMT) Power Dissipation: 125 W Rise Time: 8 ns Fall Time: 5 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 7 A Drain to Source Breakdown Voltage: 600 V Drain to Source Resistance: 1 Ω Gate to Source Voltage (Vgs): 30 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096713-STB7NB60T4
Mounting: SMD (SMT)
Power Dissipation: 125 W
Rise Time: 8 ns
Fall Time: 5 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 7 A
Drain to Source Breakdown Voltage: 600 V
Drain to Source Resistance: 1 Ω
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1096713-STB7NB60T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB7NB60T4
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BSC026N04LSATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
9 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI08N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 1.6 ohms
IDSS 8000 milliamps
View Details