STMicroelectronics, Inc. Single FETs, MOSFETs STB7N52K3

Description
N-Channel 525V 6A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 525V 6A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10023-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10023-2-ND
Single FETs, MOSFETs 497-10023-2-ND
N-Channel 525V 6A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 525V 6A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277982-STB7N52K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277982-STB7N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277982-STB7N52K3
Win Source Part Number: 1277982-STB7N52K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 980mOhm @ 3.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 90W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 737 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-10023-2,-497-100 23-6,497-10023-1,-49 7-10023-2,-497-10023 -1,497-10023-6 Base Product Number: STB7N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277982-STB7N52K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 525 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 980mOhm @ 3.1A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 90W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 737 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-10023-2,-497-10023-6,497-10023-1,-497-10023-2,-497-10023-1,497-10023-6
Base Product Number: STB7N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
525V 6A MOSFET Transistor
278-STB7N52K3
525V 6A MOSFET Transistor 278-STB7N52K3
525V 6A N-CH MOSFET, 850mR, D2PAK, Power Product overview: STB7N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB7N52K3 can be used for catalog matching and distributor lookup.

525V 6A N-CH MOSFET, 850mR, D2PAK, Power Product overview: STB7N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB7N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB7N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB7N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB7N52K3
MOSFET N-CH 525V 6A D2PAK

MOSFET N-CH 525V 6A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10023-2-ND 1277982-STB7N52K3 278-STB7N52K3 STB7N52K3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 525V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details