Manufacturer: STMicroelectronics
Win Source Part Number: 131565-STB75NF75T4
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STB75NF75
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 3700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): AP75N07GS-HF; AP75N07GS; BUK7613-75B;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 80A I(D), 75V, 0.011ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount D2PAK
75V N-CH MOSFET, 80A, 11mR RdsOn, D2PAK Product overview: STB75NF75T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB75NF75T4 can be used for catalog matching and distributor lookup.
MOSFET N-Ch, 75V-0.0095ohms 80A
MOSFET N-CH 75V 80A D2PAK
MOSFET, N-CH, 75V, 80A, 175DEG C, 300W ROHS COMPLIANT: YES
MOSFET N-CH 75V 80A D2PAK
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 131565-STB75NF75T4 | STB75NF75T4 | 497-15666-2-ND | 278-STB75NF75T4 | STB75NF75T4 | STB75NF75T4 | 69AH2680 | STB75NF75T4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF75T4 | Single FETs, MOSFETs | 75V 80A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 75V, 80A, 175Deg C, 300W Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 75 volts | 75 volts | ||||||
| PD | 300000 milliwatts | 300000 milliwatts | 300000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-263; SOT3; D2PAK | D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |