STMicroelectronics, Inc. Single FETs, MOSFETs STB70NFS03LT4

Description
N-Channel 30V 70A (Tc) 100W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 70A (Tc) 100W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STB70NFS03LT4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB70NFS03LT4-ND
Single FETs, MOSFETs STB70NFS03LT4-ND
N-Channel 30V 70A (Tc) 100W (Tc) Surface Mount D2PAK

N-Channel 30V 70A (Tc) 100W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 70A 30V 0.0095ohm MOSFET Transistor
278-STB70NFS03LT4
N-Channel 70A 30V 0.0095ohm MOSFET Transistor 278-STB70NFS03LT4
70A, 30V, 0.0095ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, D2PAK-3 Product overview: STB70NFS03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 30V, 0.0095ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 30V, 0.0095ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NFS03LT4 can be used for catalog matching and distributor lookup.

70A, 30V, 0.0095ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, D2PAK-3 Product overview: STB70NFS03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 30V, 0.0095ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 30V, 0.0095ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NFS03LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NFS03LT4 - 105174-STB70NFS03LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NFS03LT4
105174-STB70NFS03LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NFS03LT4 105174-STB70NFS03LT4
Manufacturer: STMicroelectronics Win Source Part Number: 105174-STB70NFS03LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 1440pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105174-STB70NFS03LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 5V
Max Input Capacitance: 1440pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB70NFS03LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB70NFS03LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB70NFS03LT4
MOSFET N-CH 30V 70A D2PAK

MOSFET N-CH 30V 70A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STB70NFS03LT4-ND 278-STB70NFS03LT4 105174-STB70NFS03LT4 STB70NFS03LT4
Product Name Single FETs, MOSFETs N-Channel 70A 30V 0.0095ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB70NFS03LT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
75V 75A MOSFET Transistor - 278-AUIRFB3207 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers