STMicroelectronics, Inc. N-Channel 70A 30V 0.0095ohm MOSFET Transistor STB70NF03L-1

Description
70A, 30V, 0.0095ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, TO-262, I2PAK-3 Product overview: STB70NF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 30V, 0.0095ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 30V, 0.0095ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF03L-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70A, 30V, 0.0095ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, TO-262, I2PAK-3 Product overview: STB70NF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 30V, 0.0095ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 30V, 0.0095ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF03L-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 70A 30V 0.0095ohm MOSFET Transistor
278-STB70NF03L-1
N-Channel 70A 30V 0.0095ohm MOSFET Transistor 278-STB70NF03L-1
70A, 30V, 0.0095ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, TO-262, I2PAK-3 Product overview: STB70NF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 30V, 0.0095ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 30V, 0.0095ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF03L-1 can be used for catalog matching and distributor lookup.

70A, 30V, 0.0095ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, TO-262, I2PAK-3 Product overview: STB70NF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 30V, 0.0095ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 30V, 0.0095ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB70NF03L-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278008-STB70NF03L-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278008-STB70NF03L-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278008-STB70NF03L-1
Win Source Part Number: 1278008-STB70NF03L-1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ II Package: Tape & Reel (TR) Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 9.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 100W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1440 pF @ 25 V Vgs (Max): ±18V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STB70N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 1278008-STB70NF03L-1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ II
Package: Tape & Reel (TR)
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 100W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1440 pF @ 25 V
Vgs (Max): ±18V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STB70N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB70NF03L-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB70NF03L-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB70NF03L-1
MOSFET N-CH 30V 70A I2PAK

MOSFET N-CH 30V 70A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STB70NF03L-1 1278008-STB70NF03L-1 STB70NF03L-1
Product Name N-Channel 70A 30V 0.0095ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers