STMicroelectronics, Inc. 620V 5.5A MOSFET Transistor STB6N62K3

Description
MOSFET N-CH 620V 5.5A D2PAK 950mR Product overview: STB6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 620V 5.5A D2PAK 950mR Product overview: STB6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
620V 5.5A MOSFET Transistor
278-STB6N62K3
620V 5.5A MOSFET Transistor 278-STB6N62K3
MOSFET N-CH 620V 5.5A D2PAK 950mR Product overview: STB6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N62K3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 620V 5.5A D2PAK 950mR Product overview: STB6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STB6N62K3 - 1260683-STB6N62K3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STB6N62K3
1260683-STB6N62K3
FETs - Single - STB6N62K3 1260683-STB6N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1260683-STB6N62K3 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 90W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 620V Id - Continuous Drain Current: 5.5A Rds On (Maximum) at Id, Vgs: 1.2Ohm at 2.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 875pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260683-STB6N62K3
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 90W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 620V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 1.2Ohm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 875pF at 50V

Buy Now
Single FETs, MOSFETs - STB6N62K3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB6N62K3-ND
Single FETs, MOSFETs STB6N62K3-ND
N-Channel 620V 5.5A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 620V 5.5A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB6N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB6N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB6N62K3
MOSFET N-CH 620V 5.5A D2PAK

MOSFET N-CH 620V 5.5A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STB6N62K3 1260683-STB6N62K3 STB6N62K3-ND STB6N62K3
Product Name 620V 5.5A MOSFET Transistor FETs - Single - STB6N62K3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
100V 97A MOSFET Transistor - 278-AUIRFS4410Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers