Manufacturer: STMicroelectronics
Win Source Part Number: 1260673-STB60NF06LT4
Series: STripFET II
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Family Name: STB60NF06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 66nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 110W (Tc)
Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): SUB70N06-14; SUM60N06-15; SUM60N06-15-E3;
Introduction Date: April 04, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
60V 60A N-CH MOSFET D2PAK, 14mR Rds(on) Product overview: STB60NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB60NF06LT4 can be used for catalog matching and distributor lookup.
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK
N CHANNEL MOSFET, 60V, 60A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET N-CH 60V 60A D2PAK
MOSFET N-CH 60V 60A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1260673-STB60NF06LT4 | 278-STB60NF06LT4 | 497-6554-1-ND | 34M8658 | STB60NF06LT4 | STB60NF06LT4 | STB60NF06LT4 |
| Product Name | Electronic Wholesale - STB60NF06LT4 | 60V 60A MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 60V, 60A, D2-Pak; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| QG | 66 nC | ||||||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | ||||
| TJ | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package Type | TO-220; TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |