N-channel 60 V, 0.012 Ohm typ., 60 A STripFET II Power MOSFET in a D2PAK package Product overview: STB60NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.012 Ohm, 60 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.012 Ohm, 60 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB60NF06L can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260672-STB60NF06L
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-STB60NF06L | 1260672-STB60NF06L |
| Product Name | N-Channel 60 V 0.012 Ohm 60 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NF06L |
| PD | 110000 milliwatts |