STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NE06-16T4 STB60NE06-16T4

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096710-STB60NE06-16 T4 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STB60NE06-16T4STB60N E0616T4; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096710-STB60NE06-16 T4 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STB60NE06-16T4STB60N E0616T4; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NE06-16T4 - 1096710-STB60NE06-16T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NE06-16T4
1096710-STB60NE06-16T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NE06-16T4 1096710-STB60NE06-16T4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096710-STB60NE06-16 T4 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STB60NE06-16T4STB60N E0616T4; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096710-STB60NE06-16T4
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): STB60NE06-16T4STB60NE0616T4;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1096710-STB60NE06-16T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NE06-16T4
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers