Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993714-STB5NB60T4
Mounting: SMD (SMT)
Power Dissipation: 100 W
Rise Time: 10 ns
Fall Time: 5 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 5 A
Drain to Source Breakdown Voltage: 600 V
Drain to Source Resistance: 1.8 Ω
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 993714-STB5NB60T4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB5NB60T4 |
| V(BR)DSS | 600 volts |