STMicroelectronics, Inc. Single FETs, MOSFETs STB57N65M5

Description
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13087-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13087-6-ND
Single FETs, MOSFETs 497-13087-6-ND
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13087-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13087-1-ND
Single FETs, MOSFETs 497-13087-1-ND
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13087-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13087-2-ND
Single FETs, MOSFETs 497-13087-2-ND
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 1032002 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032002
MOSFETs 1032002
MOSFET N-Channel 650V 42A D2PAK

MOSFET N-Channel 650V 42A D2PAK

Supplier's Site
MOSFETs - 7832977P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832977P
MOSFETs 7832977P
MOSFET N-Channel 650V 42A D2PAK

MOSFET N-Channel 650V 42A D2PAK

Supplier's Site
MOSFETs - 7832977 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832977
MOSFETs 7832977
MOSFET N-Channel 650V 42A D2PAK

MOSFET N-Channel 650V 42A D2PAK

Supplier's Site
FETs - Single - STB57N65M5 - 1260664-STB57N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STB57N65M5
1260664-STB57N65M5
FETs - Single - STB57N65M5 1260664-STB57N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1260664-STB57N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 250W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 42A Rds On (Maximum) at Id, Vgs: 63mOhm at 21A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 4200pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260664-STB57N65M5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 42A
Rds On (Maximum) at Id, Vgs: 63mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 98nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 4200pF at 100V

Buy Now
Singapore, Singapore
650V 42A MOSFET Transistor
278-STB57N65M5
650V 42A MOSFET Transistor 278-STB57N65M5
650V 42A N-CH MOSFET D2PAK 63mR RdsOn Product overview: STB57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB57N65M5 can be used for catalog matching and distributor lookup.

650V 42A N-CH MOSFET D2PAK 63mR RdsOn Product overview: STB57N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB57N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STB57N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB57N65M5
Single FETs, MOSFETs STB57N65M5
MOSFET N-CH 650V 42A D2PAK

MOSFET N-CH 650V 42A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.056 Ohm 42 A MDmesh M5

MOSFET N-Ch 650V 0.056 Ohm 42 A MDmesh M5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB57N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB57N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB57N65M5
MOSFET N-CH 650V 42A D2PAK

MOSFET N-CH 650V 42A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 42A, To-263-3; Transistor Polarity Stmicroelectronics - 98Y2466 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 42A, To-263-3; Transistor Polarity Stmicroelectronics
98Y2466
Mosfet, N-Ch, 650V, 42A, To-263-3; Transistor Polarity Stmicroelectronics 98Y2466
MOSFET, N-CH, 650V, 42A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.056ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 42A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.056ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13087-6-ND 1032002 7832977P 1260664-STB57N65M5 278-STB57N65M5 STB57N65M5 STB57N65M5 STB57N65M5 98Y2466
Product Name Single FETs, MOSFETs MOSFETs MOSFETs FETs - Single - STB57N65M5 650V 42A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 42A, To-263-3; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 91000 milliamps
View Details
7 suppliers
N-Channel Power MOSFET - BSC030N03LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0030 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMR23N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2450 ohms
IDSS 23000 milliamps
View Details