STMicroelectronics, Inc. N-Channel 60V 50A MOSFET Transistor STB55NF06T4

Description
N-Channel MOSFET 60V 50A 18mR D2PAK Product overview: STB55NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET 60V 50A 18mR D2PAK Product overview: STB55NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
278-STB55NF06T4
N-Channel 60V 50A MOSFET Transistor 278-STB55NF06T4
N-Channel MOSFET 60V 50A 18mR D2PAK Product overview: STB55NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF06T4 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 60V 50A 18mR D2PAK Product overview: STB55NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06T4 - 031082-STB55NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06T4
031082-STB55NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06T4 031082-STB55NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 031082-STB55NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STB55NF06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 27.5A, 10V Alternative Parts (Cross-Reference): AOB462L; 2SK2376(SM,Q); BUK7616-55AT; BUK7616-55A; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031082-STB55NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STB55NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 27.5A, 10V
Alternative Parts (Cross-Reference): AOB462L; 2SK2376(SM,Q); BUK7616-55AT; BUK7616-55A;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-6553-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6553-6-ND
Single FETs, MOSFETs 497-6553-6-ND
N-Channel 60V 50A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 60V 50A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6553-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6553-1-ND
Single FETs, MOSFETs 497-6553-1-ND
N-Channel 60V 50A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 60V 50A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6553-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6553-2-ND
Single FETs, MOSFETs 497-6553-2-ND
N-Channel 60V 50A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 60V 50A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFETs - 6875197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875197
MOSFETs 6875197
MOSFET N-Ch 60V 50A UltraFET II D2PAK

MOSFET N-Ch 60V 50A UltraFET II D2PAK

Supplier's Site
MOSFETs - 9206608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206608
MOSFETs 9206608
MOSFET N-Ch 60V 50A UltraFET II D2PAK

MOSFET N-Ch 60V 50A UltraFET II D2PAK

Supplier's Site
MOSFETs - 6875197P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875197P
MOSFETs 6875197P
MOSFET N-Ch 60V 50A UltraFET II D2PAK

MOSFET N-Ch 60V 50A UltraFET II D2PAK

Supplier's Site
Single FETs, MOSFETs - STB55NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB55NF06T4
Single FETs, MOSFETs STB55NF06T4
MOSFET N-CH 60V 50A D2PAK

MOSFET N-CH 60V 50A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 50 Amp

MOSFET N-Ch 60 Volt 50 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB55NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB55NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB55NF06T4
MOSFET N-CH 60V 50A D2PAK

MOSFET N-CH 60V 50A D2PAK

Supplier's Site
Mosfet, N Channel, 60V, 50A, D2Pak; Channel Type Stmicroelectronics - 33R1126 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 50A, D2Pak; Channel Type Stmicroelectronics
33R1126
Mosfet, N Channel, 60V, 50A, D2Pak; Channel Type Stmicroelectronics 33R1126
MOSFET, N CHANNEL, 60V, 50A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 50A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STB55NF06T4
Triode/MOS Tube/Transistor >> MOSFETs STB55NF06T4
60V 50A 18mΩ@10V,27.5A 110W 4V@250uA N Channel D2PAK MOSFETs ROHS

60V 50A 18mΩ@10V,27.5A 110W 4V@250uA N Channel D2PAK MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB55NF06T4 031082-STB55NF06T4 497-6553-6-ND 6875197 6875197P STB55NF06T4 STB55NF06T4 STB55NF06T4 33R1126 STB55NF06T4
Product Name N-Channel 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06T4 Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 60V, 50A, D2Pak; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts 60 volts
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data