Win Source Part Number: 1158356-STB50N65DM6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ DM6
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Rds On (Max) @ Id, Vgs: 91mOhm @ 16.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 52.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STB50N65DM6TR
Base Product Number: STB50
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 650V 33A D2PAK Product overview: STB50N65DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB50N65DM6 can be used for catalog matching and distributor lookup.
N-Channel 650V 33A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 650V 33A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1158356-STB50N65DM6 | 278-STB50N65DM6 | 497-STB50N65DM6TR-ND | STB50N65DM6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 650V 33A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 250000 milliwatts | 250000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-263; SOT3 | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |