STMicroelectronics, Inc. Single FETs, MOSFETs STB43N65M5

Description
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16299-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16299-1-ND
Single FETs, MOSFETs 497-16299-1-ND
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16299-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16299-6-ND
Single FETs, MOSFETs 497-16299-6-ND
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16299-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16299-2-ND
Single FETs, MOSFETs 497-16299-2-ND
N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 42A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278160-STB43N65M5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278160-STB43N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278160-STB43N65M5
Win Source Part Number: 1278160-STB43N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Rds On (Max) @ Id, Vgs: 63mOhm @ 21A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4400 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16299-6,497-1629 9-2,497-16299-1 Base Product Number: STB43 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278160-STB43N65M5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, MDmesh™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
Rds On (Max) @ Id, Vgs: 63mOhm @ 21A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4400 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16299-6,497-16299-2,497-16299-1
Base Product Number: STB43
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 42A MOSFET Transistor
278-STB43N65M5
650V 42A MOSFET Transistor 278-STB43N65M5
650V 42A N-Ch MOSFET D2PAK Power Transistor Product overview: STB43N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB43N65M5 can be used for catalog matching and distributor lookup.

650V 42A N-Ch MOSFET D2PAK Power Transistor Product overview: STB43N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB43N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1888512P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888512P
MOSFETs 1888512P
STMicroelectronics, STB43N65M5

STMicroelectronics, STB43N65M5

Supplier's Site
MOSFETs - 1888512 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888512
MOSFETs 1888512
STMicroelectronics, STB43N65M5

STMicroelectronics, STB43N65M5

Supplier's Site
MOSFETs - 1888283 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888283
MOSFETs 1888283
STMicroelectronics, STB43N65M5

STMicroelectronics, STB43N65M5

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 650 V, 0.058 Ohm typ., 42 A MDmesh M5 Power MOSFET in a D2PAK package

MOSFET Automotive-grade N-channel 650 V, 0.058 Ohm typ., 42 A MDmesh M5 Power MOSFET in a D2PAK package

Buy Now Datasheet
Single FETs, MOSFETs - STB43N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB43N65M5
Single FETs, MOSFETs STB43N65M5
MOSFET N-CH 650V 42A D2PAK

MOSFET N-CH 650V 42A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 42A, To263; Transistor Polarity Stmicroelectronics - 04AJ4703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 42A, To263; Transistor Polarity Stmicroelectronics
04AJ4703
Mosfet, N-Ch, 650V, 42A, To263; Transistor Polarity Stmicroelectronics 04AJ4703
MOSFET, N-CH, 650V, 42A, TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 650V, 42A, TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB43N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB43N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB43N65M5
MOSFET N-CH 650V 42A D2PAK

MOSFET N-CH 650V 42A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16299-1-ND 1278160-STB43N65M5 278-STB43N65M5 1888512P 1888512 STB43N65M5 STB43N65M5 04AJ4703 STB43N65M5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 42A MOSFET Transistor MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 650V, 42A, To263; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263 D2pak TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single FETs, MOSFETs - 448-AUIRFR024NTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers