N-Channel 650V 33A (Tc) 190W (Tc) Surface Mount D2PAK
N-Channel 650V 33A (Tc) 190W (Tc) Surface Mount D2PAK
N-Channel 650V 33A (Tc) 190W (Tc) Surface Mount D2PAK
650V 33A N-CH MOSFET, 79mR Rds On, D2PAK Product overview: STB42N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB42N65M5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031079-STB42N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4650pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 79 mOhm @ 16.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
MOSFET N-CH 650V 33A D2PAK
MOSFET Transistor, N Channel, 33 A, 650 V, 0.07 ohm, 10 V, 4 V RoHS Compliant: Yes
N CH POWER MOSFET, MDmesh V, 710V, 33A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 650V 33A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 497-STB42N65M5CT-ND | 278-STB42N65M5 | 1031994 | 7610402P | 031079-STB42N65M5 | STB42N65M5 | STB42N65M5 | 94T3318 | 09R5821 | STB42N65M5 |
| Product Name | Single FETs, MOSFETs | 650V 33A MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB42N65M5 | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 33 A, 650 V, 0.07 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | N Ch Power Mosfet, Mdmesh V, 710V, 33A, D2Pak; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; D2pak (to-263) | TO-263; TO-263 | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3 | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| PD | 190000 milliwatts | 190000 milliwatts | 190000 milliwatts | |||||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||||||
| MOSFET Operating Mode | Enhancement |