Manufacturer: STMicroelectronics
Win Source Part Number: 1102793-STB36NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STB36NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 660pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): HUFA75321S3ST; PHB44N06T; BUK7628-55; RJF0611JPE-00#J3;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
N-Channel 60V 30A (Tc) 70W (Tc) Surface Mount D2PAK
N-Channel 60V 30A (Tc) 70W (Tc) Surface Mount D2PAK
N-Channel 60V 30A (Tc) 70W (Tc) Surface Mount D2PAK
N-Ch MOSFET, 60V, 30A, 40mR RdsOn, D2PAK Product overview: STB36NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB36NF06LT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 30A D2PAK
MOSFET 60V 0.032Ohm 30A N-Channel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1102793-STB36NF06LT4 | 497-6551-6-ND | 278-STB36NF06LT4 | STB36NF06LT4 | STB36NF06LT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB36NF06LT4 | Single FETs, MOSFETs | 60V 30A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | ||||
| PD | 70000 milliwatts | 70000 milliwatts |