STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STB34N50DM2AG

Description
Win Source Part Number: 1278162-STB34N50DM2A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 12.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1850 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16135-2,497-1613 5-6,497-16135-1 Base Product Number: STB34 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278162-STB34N50DM2A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 12.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1850 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16135-2,497-1613 5-6,497-16135-1 Base Product Number: STB34 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278162-STB34N50DM2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278162-STB34N50DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278162-STB34N50DM2AG
Win Source Part Number: 1278162-STB34N50DM2A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 12.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1850 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16135-2,497-1613 5-6,497-16135-1 Base Product Number: STB34 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278162-STB34N50DM2AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, MDmesh™ DM2
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 12.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 190W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1850 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16135-2,497-16135-6,497-16135-1
Base Product Number: STB34
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 500 V 0.10 Ohm MOSFET Transistor
278-STB34N50DM2AG
Automotive N-Channel 500 V 0.10 Ohm MOSFET Transistor 278-STB34N50DM2AG
Automotive-grade N-channel 500 V, 0.10 Ohm typ., 26 A MDmesh DM2 Power MOSFET in a D2PAK package Product overview: STB34N50DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 500 V, 0.10 Ohm, 26 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 500 V, 0.10 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34N50DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 500 V, 0.10 Ohm typ., 26 A MDmesh DM2 Power MOSFET in a D2PAK package Product overview: STB34N50DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 500 V, 0.10 Ohm, 26 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 500 V, 0.10 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34N50DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 26A, To263Ab-3; Transistor Polarity Stmicroelectronics - 04AJ4700 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 26A, To263Ab-3; Transistor Polarity Stmicroelectronics
04AJ4700
Mosfet, N-Ch, 500V, 26A, To263Ab-3; Transistor Polarity Stmicroelectronics 04AJ4700
MOSFET, N-CH, 500V, 26A, TO263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 26A, TO263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB34N50DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB34N50DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB34N50DM2AG
MOSFET N-CH 500V 26A D2PAK

MOSFET N-CH 500V 26A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB34N50DM2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB34N50DM2AG
Single FETs, MOSFETs STB34N50DM2AG
MOSFET N-CH 500V 26A D2PAK

MOSFET N-CH 500V 26A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 500 V, 0.10 Ohm typ., 26 A MDmesh DM2 Power MOSFET in a D2PAK package

MOSFET Automotive-grade N-channel 500 V, 0.10 Ohm typ., 26 A MDmesh DM2 Power MOSFET in a D2PAK package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278162-STB34N50DM2AG 278-STB34N50DM2AG 04AJ4700 STB34N50DM2AG STB34N50DM2AG STB34N50DM2AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 500 V 0.10 Ohm MOSFET Transistor Mosfet, N-Ch, 500V, 26A, To263Ab-3; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; SOT3 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
IDSS 26000 milliamps 26000 milliamps
rDS(on) 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details