STMicroelectronics, Inc. Single FETs, MOSFETs STB32N65M5

Description
N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10564-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10564-6-ND
Single FETs, MOSFETs 497-10564-6-ND
N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10564-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10564-1-ND
Single FETs, MOSFETs 497-10564-1-ND
N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10564-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10564-2-ND
Single FETs, MOSFETs 497-10564-2-ND
N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 650V 24A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
650V 24A MOSFET Transistor
278-STB32N65M5
650V 24A MOSFET Transistor 278-STB32N65M5
650V 24A N-CH MOSFET D2PAK, 95mR RdsOn Product overview: STB32N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB32N65M5 can be used for catalog matching and distributor lookup.

650V 24A N-CH MOSFET D2PAK, 95mR RdsOn Product overview: STB32N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB32N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB32N65M5 - 1260640-STB32N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB32N65M5
1260640-STB32N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB32N65M5 1260640-STB32N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1260640-STB32N65M5 Series: MDmesh V Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Family Name: STB32N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 72nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3320pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 150W (Tc) Rds On (Maximum) @ Id, Vgs: 119 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IPB65R150CFDAATMA1; IPB60R199CPAATMA1; IPB60R199CPATMA1; Introduction Date: January 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260640-STB32N65M5
Series: MDmesh V
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Family Name: STB32N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 72nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3320pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 119 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): IPB65R150CFDAATMA1; IPB60R199CPAATMA1; IPB60R199CPATMA1;
Introduction Date: January 16, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB32N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB32N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB32N65M5
MOSFET N-CH 650V 24A D2PAK

MOSFET N-CH 650V 24A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB32N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB32N65M5
Single FETs, MOSFETs STB32N65M5
MOSFET N-CH 650V 24A D2PAK

MOSFET N-CH 650V 24A D2PAK

Supplier's Site Datasheet
Mosfet, N Ch, 650V, 24A, To-263; Channel Type Stmicroelectronics - 71R6973 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 24A, To-263; Channel Type Stmicroelectronics
71R6973
Mosfet, N Ch, 650V, 24A, To-263; Channel Type Stmicroelectronics 71R6973
MOSFET, N CH, 650V, 24A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CH, 650V, 24A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 650V

MOSFET POWER MOSFET N-CH 650V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10564-6-ND 278-STB32N65M5 1260640-STB32N65M5 STB32N65M5 STB32N65M5 71R6973 STB32N65M5
Product Name Single FETs, MOSFETs 650V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB32N65M5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 650V, 24A, To-263; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-220; TO-247; TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
QG 72 nC
Unlock Full Specs
to access all available technical data