650V 22A N-CH MOSFET D2PAK, 148mR Rds(on) Product overview: STB31N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB31N65M5 can be used for catalog matching and distributor lookup.
N-Channel 650V 22A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 650V 22A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 650V 22A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: STMicroelectronics
Win Source Part Number: 1260639-STB31N65M5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 150W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 22A
Rds On (Maximum) at Id, Vgs: 148mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 45nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1865pF at 100V
MOSFET N-CH 650V 22A D2PAK
MOSFET N-Ch 650V 0.124 Ohm 22 A MDmesh M5
MOSFET N-CH 650V 22A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STB31N65M5 | 497-13084-1-ND | 1260639-STB31N65M5 | STB31N65M5 | STB31N65M5 | STB31N65M5 |
| Product Name | 650V 22A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - STB31N65M5 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-220; TO-247; TO-263; SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| V(BR)DSS | 650 volts | 650 volts |