Manufacturer: STMicroelectronics
Win Source Part Number: 031076-STB30NF20
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: STB30NF20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1597pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): PHB33NQ20TT; 2SK3211(S); IRFS4020PBF; IRFS5620TRLPBF;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
200V 30A N-CH MOSFET D2PAK 65mR RdsOn Product overview: STB30NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NF20 can be used for catalog matching and distributor lookup.
N-Channel 200V 30A (Tc) 125W (Tc) Surface Mount D2PAK
N-Channel 200V 30A (Tc) 125W (Tc) Surface Mount D2PAK
N-Channel 200V 30A (Tc) 125W (Tc) Surface Mount D2PAK
MOSFET N-CH 200V 30A D2PAK
MOSFET N Ch 1500V 2.5A Pwr MOSFET
MOSFET N-CH 200V 30A D2PAK
N CH POWER MOSFET, STripFET, 200V, 30A, D2PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 031076-STB30NF20 | 278-STB30NF20 | 497-7946-6-ND | STB30NF20 | STB30NF20 | STB30NF20 | 57P0602 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30NF20 | 200V 30A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | N Ch Power Mosfet, Stripfet, 200V, 30A, D2Pak, Full Reel; Channel Type Stmicroelectronics |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 200 volts | 200 volts | |||||
| PD | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |