500V 22A N-CH MOSFET, 140mR, D2PAK, Power Product overview: STB25NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB25NM50N can be used for catalog matching and distributor lookup.
N-Channel 500V 22A (Tc) 160W (Tc) Surface Mount D2PAK
N CHANNEL MOSFET, 800V, 11A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes
MOSFET N-CH 500V 22A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STB25NM50N | 497-5385-2-ND | 37M6167 | STB25NM50N |
| Product Name | 500V 22A MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 800V, 11A, D2-Pak, Full Reel; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| PD | 160000 milliwatts | |||
| TJ | -55 C (-67 F) |