STMicroelectronics, Inc. Single FETs, MOSFETs STB23NM50N

Description
N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote
Description
N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-channel MOSFET, part number 94T3307, is rated for a maximum drain-source voltage of 500V and a continuous drain current of 17A. It features a low on-resistance of 0.162 Ω, which is measured at a gate-source voltage of 10V. This device is designed using MDmesh,Ñ¢ II technology, providing low input capacitance and gate charge, making it suitable for high-efficiency switching applications. The MOSFET is avalanche tested and has a maximum power dissipation of 125W at a case temperature of 25°C. It is available in a D¬=PAK package and is RoHS compliant. The operating junction temperature can reach up to 150°C, with a storage temperature range of -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The N-channel MOSFET, part number 94T3307, is rated for a maximum drain-source voltage of 500V and a continuous drain current of 17A. It features a low on-resistance of 0.162 Ω, which is measured at a gate-source voltage of 10V. This device is designed using MDmesh,Ñ¢ II technology, providing low input capacitance and gate charge, making it suitable for high-efficiency switching applications. The MOSFET is avalanche tested and has a maximum power dissipation of 125W at a case temperature of 25°C. It is available in a D¬=PAK package and is RoHS compliant. The operating junction temperature can reach up to 150°C, with a storage temperature range of -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10874-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10874-6-ND
Single FETs, MOSFETs 497-10874-6-ND
N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-10874-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10874-1-ND
Single FETs, MOSFETs 497-10874-1-ND
N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-10874-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10874-2-ND
Single FETs, MOSFETs 497-10874-2-ND
N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 17A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB23NM50N - 005497-STB23NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB23NM50N
005497-STB23NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB23NM50N 005497-STB23NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 005497-STB23NM50N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 005497-STB23NM50N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1330pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7610663 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610663
MOSFETs 7610663
MOSFET N-Channel 500V 17A D2PAK

MOSFET N-Channel 500V 17A D2PAK

Supplier's Site
MOSFETs - 7610663P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610663P
MOSFETs 7610663P
MOSFET N-Channel 500V 17A D2PAK

MOSFET N-Channel 500V 17A D2PAK

Supplier's Site
MOSFETs - 1687555 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687555
MOSFETs 1687555
MOSFET N-Channel 500V 17A D2PAK

MOSFET N-Channel 500V 17A D2PAK

Supplier's Site
Singapore, Singapore
500V 17A MOSFET Transistor
278-STB23NM50N
500V 17A MOSFET Transistor 278-STB23NM50N
500V N-CH MOSFET, 17A, 162mR, D2PAK, Power Product overview: STB23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB23NM50N can be used for catalog matching and distributor lookup.

500V N-CH MOSFET, 17A, 162mR, D2PAK, Power Product overview: STB23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB23NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STB23NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB23NM50N
Single FETs, MOSFETs STB23NM50N
MOSFET N-CH 500V 17A D2PAK

MOSFET N-CH 500V 17A D2PAK

Supplier's Site Datasheet
Mosfet, N Ch, 500V, 17A, D2Pak; Transistor Polarity Stmicroelectronics - 94T3307 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 17A, D2Pak; Transistor Polarity Stmicroelectronics
94T3307
Mosfet, N Ch, 500V, 17A, D2Pak; Transistor Polarity Stmicroelectronics 94T3307
MOSFET, N CH, 500V, 17A, D2PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.162ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N CH, 500V, 17A, D2PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.162ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB23NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB23NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB23NM50N
MOSFET N-CH 500V 17A D2PAK

MOSFET N-CH 500V 17A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10874-6-ND 005497-STB23NM50N 7610663 7610663P 278-STB23NM50N STB23NM50N 94T3307 STB23NM50N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB23NM50N MOSFETs MOSFETs 500V 17A MOSFET Transistor Single FETs, MOSFETs Mosfet, N Ch, 500V, 17A, D2Pak; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 500 volts 500 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data