80A, 30V, 0.003ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, D2PAK, SC06140, 3 PIN Product overview: STB230NH03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 30V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB230NH03L can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 141364-STB230NH03L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 4700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): FDB8030L; BUK761R8-30C,118; AP2R803GS-HF;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 80A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STB230NH03L | 141364-STB230NH03L | STB230NH03L |
| Product Name | N-Channel 80A 30V 0.003ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB230NH03L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| PD | 300000 milliwatts | 300000 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |