STMicroelectronics, Inc. 650V 17A MOSFET Transistor STB21N65M5

Description
650V 17A N-CH MOSFET D2PAK, 150mR Rds(on) Product overview: STB21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 17A N-CH MOSFET D2PAK, 150mR Rds(on) Product overview: STB21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 17A MOSFET Transistor
278-STB21N65M5
650V 17A MOSFET Transistor 278-STB21N65M5
650V 17A N-CH MOSFET D2PAK, 150mR Rds(on) Product overview: STB21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N65M5 can be used for catalog matching and distributor lookup.

650V 17A N-CH MOSFET D2PAK, 150mR Rds(on) Product overview: STB21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N65M5 - 1021423-STB21N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N65M5
1021423-STB21N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N65M5 1021423-STB21N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1021423-STB21N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1950pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1021423-STB21N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1950pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-10562-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10562-6-ND
Single FETs, MOSFETs 497-10562-6-ND
N-Channel 650V 17A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 650V 17A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10562-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10562-2-ND
Single FETs, MOSFETs 497-10562-2-ND
N-Channel 650V 17A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 650V 17A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10562-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10562-1-ND
Single FETs, MOSFETs 497-10562-1-ND
N-Channel 650V 17A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 650V 17A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Mosfet, N Channel, 650V, 17A, To-263; Channel Type Stmicroelectronics - 71R6970 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 17A, To-263; Channel Type Stmicroelectronics
71R6970
Mosfet, N Channel, 650V, 17A, To-263; Channel Type Stmicroelectronics 71R6970
MOSFET, N CHANNEL, 650V, 17A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 17A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STB21N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB21N65M5
Single FETs, MOSFETs STB21N65M5
MOSFET N-CH 650V 17A D2PAK

MOSFET N-CH 650V 17A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB21N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB21N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB21N65M5
MOSFET N-CH 650V 17A D2PAK

MOSFET N-CH 650V 17A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB21N65M5 1021423-STB21N65M5 497-10562-6-ND 71R6970 STB21N65M5 STB21N65M5
Product Name 650V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N65M5 Single FETs, MOSFETs Mosfet, N Channel, 650V, 17A, To-263; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data