Manufacturer: STMicroelectronics
Win Source Part Number: 1260618-STB20N95K5
Series: SuperMESH5
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc)
Family Name: STB20N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 950V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1500pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 330 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): IPB90R340C3; IPB90R340C3XT; IPB90R340C3ATMA1;
Introduction Date: November 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
N-channel 950 V, 0.275 Ohm typ., 17.5 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.275 Ohm, 17.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.275 Ohm, 17.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB20N95K5 can be used for catalog matching and distributor lookup.
N-Channel 950V 17.5A (Tc) 250W (Tc) Surface Mount D2PAK
N-Channel 950V 17.5A (Tc) 250W (Tc) Surface Mount D2PAK
N-Channel 950V 17.5A (Tc) 250W (Tc) Surface Mount D2PAK
MOSFET, N-CH, 950V, 17.5A, 250W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:17.5A; Drain Source Voltage Vds:950V; On Resistance Rds(on):0.275ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 950V 17.5A D2PAK
MOSFET N-CH 950V 17.5A D2PAK
MOSFET N-Ch 950V 0.275 Ohm 17.5A MDmesh K5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1260618-STB20N95K5 | 278-STB20N95K5 | 497-12850-6-ND | 07AH6947 | STB20N95K5 | STB20N95K5 | STB20N95K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB20N95K5 | N-Channel 950 V 0.275 Ohm 17.5 A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 950V, 17.5A, 250W, To-263; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| QG | 40 nC | ||||||
| PD | 250000 milliwatts | 250000 milliwatts | 250000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; TO-247; TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263; TO-252 (DPAK) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |