Win Source Part Number: 997535-STB20N90K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 250mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17086-1,497-1708
Base Product Number: STB20
Drive Voltage (Max Rds On, Min Rds On): 10V
N-channel 900 V, 0.21 Ohm typ., 20 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB20N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.21 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.21 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB20N90K5 can be used for catalog matching and distributor lookup.
N-Channel 900V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 900V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 900V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-channel 900 V, 0.21 Ohm typ., 20 A MDmesh K5 Power MOSFET in a D2PAK package
POWER MOSFET, N CHANNEL, 20A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 900V 20A D2PAK
MOSFET N-CH 900V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 997535-STB20N90K5 | 278-STB20N90K5 | 497-17086-6-ND | STB20N90K5 | 14AC7520 | STB20N90K5 | STB20N90K5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 900 V 0.21 Ohm 20 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Power Mosfet, N Channel, 20A, To-263-3; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 250000 milliwatts | 250000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Transistor Type | Power Mosfet, N Channel, 20A, To-263-3; Transistor Polarity Stmicroelectronics |