STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L-1 STB200NF04L-1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102776-STB200NF04L- 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 90nC @ 4.5V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102776-STB200NF04L- 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 90nC @ 4.5V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L-1 - 1102776-STB200NF04L-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L-1
1102776-STB200NF04L-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L-1 1102776-STB200NF04L-1
Manufacturer: STMicroelectronics Win Source Part Number: 1102776-STB200NF04L- 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 90nC @ 4.5V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102776-STB200NF04L-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 90nC @ 4.5V
Max Input Capacitance: 6400pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 120A MOSFET Transistor
278-STB200NF04L-1
40V 120A MOSFET Transistor 278-STB200NF04L-1
MOSFET N-CH 40V 120A I2PAK Product overview: STB200NF04L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF04L-1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 120A I2PAK Product overview: STB200NF04L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF04L-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-6190-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6190-5-ND
Single FETs, MOSFETs 497-6190-5-ND
N-Channel 40V 120A (Tc) 300W (Tc) Through Hole I2PAK

N-Channel 40V 120A (Tc) 300W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB200NF04L-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB200NF04L-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB200NF04L-1
MOSFET N-CH 40V 120A I2PAK

MOSFET N-CH 40V 120A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1102776-STB200NF04L-1 278-STB200NF04L-1 497-6190-5-ND STB200NF04L-1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L-1 40V 120A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data