N-channel 30V - 0.0032 Ohm - 120A D2PAK Stripfet II Power Mosfet Product overview: STB200NF03 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.0032 Ohm, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0032 Ohm, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB200NF03 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260616-STB200NF03
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-STB200NF03 | 1260616-STB200NF03 |
| Product Name | N-Channel 30V 0.0032 Ohm 120A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF03 |
| Package Type | TO-220; SOT3 |