Manufacturer: STMicroelectronics
Win Source Part Number: 1260614-STB18NF30
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 150W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 330V
Id - Continuous Drain Current: 18A
Rds On (Maximum) at Id, Vgs: 180mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1650pF at 25V
Automotive-grade N-channel 330 V, 160 mOhm typ., 18 A STripFET II Power MOSFET in a D2PAK package Product overview: STB18NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 330 V, 160 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 330 V, 160 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB18NF30 can be used for catalog matching and distributor lookup.
N-Channel 330V 18A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 330V 18A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 330V 18A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-Ch 330V 18A MOS STripFET II D2PAK
MOSFET N-CH 330V 18A D2PAK
MOSFET N-CH 330V 18A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1260614-STB18NF30 | 278-STB18NF30 | 497-12970-6-ND | STB18NF30 | STB18NF30 | STB18NF30 |
| Product Name | FETs - Single - STB18NF30 | Automotive N-Channel 330 V 160 mOhm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 330 volts | 330 volts | ||||
| QG | 44 nC | |||||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |