STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50Z STB15NK50Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260605-STB15NK50Z Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260605-STB15NK50Z Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50Z - 1260605-STB15NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50Z
1260605-STB15NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50Z 1260605-STB15NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 1260605-STB15NK50Z Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1260605-STB15NK50Z
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1260605-STB15NK50Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15NK50Z
Package Type TO-220; TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
8 suppliers
Power MOSFETs - Trench Power MOSFET Model: 2SK3270-01 - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details
N-Channel Power MOSFET - BSC500N20NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0500 ohms
View Details