STMicroelectronics, Inc. MOSFETs STB140NF75T4

Description
MOSFET N-Ch 75V 120A UltraFET III D2PAK
Request a Quote Datasheet
Description
MOSFET N-Ch 75V 120A UltraFET III D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875096 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875096
MOSFETs 6875096
MOSFET N-Ch 75V 120A UltraFET III D2PAK

MOSFET N-Ch 75V 120A UltraFET III D2PAK

Supplier's Site
MOSFETs - 6875096P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875096P
MOSFETs 6875096P
MOSFET N-Ch 75V 120A UltraFET III D2PAK

MOSFET N-Ch 75V 120A UltraFET III D2PAK

Supplier's Site
MOSFETs - 1657785 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657785
MOSFETs 1657785
MOSFET N-Ch 75V 120A UltraFET III D2PAK

MOSFET N-Ch 75V 120A UltraFET III D2PAK

Supplier's Site
Singapore, Singapore
75V 120A MOSFET Transistor
278-STB140NF75T4
75V 120A MOSFET Transistor 278-STB140NF75T4
75V 120A N-CH MOSFET D2PAK 7.5mR Rds(on) Product overview: STB140NF75T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB140NF75T4 can be used for catalog matching and distributor lookup.

75V 120A N-CH MOSFET D2PAK 7.5mR Rds(on) Product overview: STB140NF75T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB140NF75T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75T4 - 031064-STB140NF75T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75T4
031064-STB140NF75T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75T4 031064-STB140NF75T4
Manufacturer: STMicroelectronics Win Source Part Number: 031064-STB140NF75T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 218nC @ 10V Max Input Capacitance: 5000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 70A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031064-STB140NF75T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 218nC @ 10V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 70A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-6547-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6547-2-ND
Single FETs, MOSFETs 497-6547-2-ND
N-Channel 75V 120A (Tc) 310W (Tc) Surface Mount D2PAK

N-Channel 75V 120A (Tc) 310W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6547-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6547-6-ND
Single FETs, MOSFETs 497-6547-6-ND
N-Channel 75V 120A (Tc) 310W (Tc) Surface Mount D2PAK

N-Channel 75V 120A (Tc) 310W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6547-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6547-1-ND
Single FETs, MOSFETs 497-6547-1-ND
N-Channel 75V 120A (Tc) 310W (Tc) Surface Mount D2PAK

N-Channel 75V 120A (Tc) 310W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 75 Volt 120 Amp

MOSFET N-Ch 75 Volt 120 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB140NF75T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB140NF75T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB140NF75T4
MOSFET N-CH 75V 120A D2PAK

MOSFET N-CH 75V 120A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB140NF75T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB140NF75T4
Single FETs, MOSFETs STB140NF75T4
MOSFET N-CH 75V 120A D2PAK

MOSFET N-CH 75V 120A D2PAK

Supplier's Site Datasheet
Mosfet, N Ch, 75V, 120A, D2Pak; Channel Type Stmicroelectronics - 33R1104 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 75V, 120A, D2Pak; Channel Type Stmicroelectronics
33R1104
Mosfet, N Ch, 75V, 120A, D2Pak; Channel Type Stmicroelectronics 33R1104
MOSFET, N CH, 75V, 120A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:70A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

MOSFET, N CH, 75V, 120A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:70A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6875096 6875096P 278-STB140NF75T4 031064-STB140NF75T4 497-6547-2-ND STB140NF75T4 STB140NF75T4 STB140NF75T4 33R1104
Product Name MOSFETs MOSFETs 75V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75T4 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 75V, 120A, D2Pak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Number of units in IC 1
PD 310000 milliwatts 310000 milliwatts 310000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products