STMicroelectronics N-Channel 75V 0.0065 Ohm -120A MOSFET Transistor STB140NF75

Description
N-channel 75V - 0.0065 Ohm -120A D2PAK Stripfet II Mosfet Product overview: STB140NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 0.0065 Ohm, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 0.0065 Ohm, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB140NF75 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-channel 75V - 0.0065 Ohm -120A D2PAK Stripfet II Mosfet Product overview: STB140NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 0.0065 Ohm, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 0.0065 Ohm, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB140NF75 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 75V 0.0065 Ohm -120A MOSFET Transistor
285-STB140NF75
N-Channel 75V 0.0065 Ohm -120A MOSFET Transistor 285-STB140NF75
N-channel 75V - 0.0065 Ohm -120A D2PAK Stripfet II Mosfet Product overview: STB140NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 0.0065 Ohm, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 0.0065 Ohm, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB140NF75 can be used for catalog matching and distributor lookup.

N-channel 75V - 0.0065 Ohm -120A D2PAK Stripfet II Mosfet Product overview: STB140NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 0.0065 Ohm, -120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 0.0065 Ohm, -120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB140NF75 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75 - 1260599-STB140NF75 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75
1260599-STB140NF75
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75 1260599-STB140NF75
Manufacturer: STMicroelectronics Win Source Part Number: 1260599-STB140NF75 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260599-STB140NF75
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-STB140NF75 1260599-STB140NF75
Product Name N-Channel 75V 0.0065 Ohm -120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF75
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 989769-DRV8301DCA - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
Power MOSFETs - SuperFAP-E3S Model: FML13N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.58 ohms
IDSS 13000 milliamps
View Details
N-Channel Power MOSFET - BSC047N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0047 ohms
View Details