STMicroelectronics, Inc. FETs - Single - STB13N80K5 STB13N80K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 813174-STB13N80K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800V Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 190W (Tc) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 450mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 100V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 5V at 100μA Part Number Series: STB13N Maximum Vgs: ±30V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 813174-STB13N80K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800V Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 190W (Tc) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 450mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 100V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 5V at 100μA Part Number Series: STB13N Maximum Vgs: ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STB13N80K5 - 813174-STB13N80K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STB13N80K5
813174-STB13N80K5
FETs - Single - STB13N80K5 813174-STB13N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 813174-STB13N80K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800V Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 190W (Tc) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 450mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 100V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 5V at 100μA Part Number Series: STB13N Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 813174-STB13N80K5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800V
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 190W (Tc)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 450mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 100V
Current - Continuous Drain (Id) at 25°C: 12A (Tc)
Vgs(th) (Maximum) at Id: 5V at 100μA
Part Number Series: STB13N
Maximum Vgs: ±30V

Buy Now
Single FETs, MOSFETs - 497-13860-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13860-1-ND
Single FETs, MOSFETs 497-13860-1-ND
N-Channel 800V 12A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 12A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13860-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13860-6-ND
Single FETs, MOSFETs 497-13860-6-ND
N-Channel 800V 12A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 12A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13860-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13860-2-ND
Single FETs, MOSFETs 497-13860-2-ND
N-Channel 800V 12A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 12A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
800V 12A MOSFET Transistor
278-STB13N80K5
800V 12A MOSFET Transistor 278-STB13N80K5
800V 12A N-CH MOSFET D2PAK 450mR Product overview: STB13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB13N80K5 can be used for catalog matching and distributor lookup.

800V 12A N-CH MOSFET D2PAK 450mR Product overview: STB13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB13N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 12A, 190W, To-263; Transistor Polarity Stmicroelectronics - 07AH6944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 12A, 190W, To-263; Transistor Polarity Stmicroelectronics
07AH6944
Mosfet, N-Ch, 800V, 12A, 190W, To-263; Transistor Polarity Stmicroelectronics 07AH6944
MOSFET, N-CH, 800V, 12A, 190W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 12A, 190W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB13N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB13N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB13N80K5
MOSFET N-CH 800V 12A D2PAK

MOSFET N-CH 800V 12A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 800V 0.37Ohm 12A MDmesh K5

MOSFET N-CH 800V 0.37Ohm 12A MDmesh K5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 813174-STB13N80K5 497-13860-1-ND 278-STB13N80K5 07AH6944 STB13N80K5 STB13N80K5
Product Name FETs - Single - STB13N80K5 Single FETs, MOSFETs 800V 12A MOSFET Transistor Mosfet, N-Ch, 800V, 12A, 190W, To-263; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
QG 29 nC
PD 190000 milliwatts 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data