STMicroelectronics, Inc. Single FETs, MOSFETs STB12NM50T4

Description
N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STB12NM50T4CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB12NM50T4CT-ND
Single FETs, MOSFETs 497-STB12NM50T4CT-ND
N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB12NM50T4DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB12NM50T4DKR-ND
Single FETs, MOSFETs 497-STB12NM50T4DKR-ND
N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB12NM50T4TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB12NM50T4TR-ND
Single FETs, MOSFETs 497-STB12NM50T4TR-ND
N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 550V 12A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFETs - 1888473 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888473
MOSFETs 1888473
STMicroelectronics, STB12NM50T4

STMicroelectronics, STB12NM50T4

Supplier's Site
MOSFETs - 1888281 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888281
MOSFETs 1888281
STMicroelectronics, STB12NM50T4

STMicroelectronics, STB12NM50T4

Supplier's Site
MOSFETs - 1888473P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888473P
MOSFETs 1888473P
STMicroelectronics, STB12NM50T4

STMicroelectronics, STB12NM50T4

Supplier's Site
Singapore, Singapore
500V 12A MOSFET Transistor
278-STB12NM50T4
500V 12A MOSFET Transistor 278-STB12NM50T4
500V 12A N-CH MOSFET D2PAK 350mR Product overview: STB12NM50T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB12NM50T4 can be used for catalog matching and distributor lookup.

500V 12A N-CH MOSFET D2PAK 350mR Product overview: STB12NM50T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB12NM50T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM50T4 - 031062-STB12NM50T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM50T4
031062-STB12NM50T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM50T4 031062-STB12NM50T4
Manufacturer: STMicroelectronics Win Source Part Number: 031062-STB12NM50T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 50μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 350 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031062-STB12NM50T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 50μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 350 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 12 Amp

MOSFET N-Ch 500 Volt 12 Amp

Buy Now Datasheet
Mosfet Transistor, N Channel, 12 A, 550 V, 0.3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 99W9702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12 A, 550 V, 0.3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
99W9702
Mosfet Transistor, N Channel, 12 A, 550 V, 0.3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 99W9702
MOSFET Transistor, N Channel, 12 A, 550 V, 0.3 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12 A, 550 V, 0.3 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STB12NM50T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB12NM50T4
Single FETs, MOSFETs STB12NM50T4
MOSFET N-CH 550V 12A D2PAK

MOSFET N-CH 550V 12A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB12NM50T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB12NM50T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB12NM50T4
MOSFET N-CH 550V 12A D2PAK

MOSFET N-CH 550V 12A D2PAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STB12NM50T4CT-ND 1888473 1888473P 278-STB12NM50T4 031062-STB12NM50T4 STB12NM50T4 99W9702 STB12NM50T4 STB12NM50T4
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 500V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB12NM50T4 MOSFET Mosfet Transistor, N Channel, 12 A, 550 V, 0.3 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2pak TO-263; TO-263 TO-263; SOT3; D2PAK TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details