11A, 800V, 0.4ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STB11NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 800V, 0.4ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11A, 800V, 0.4ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB11NM80 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260586-STB11NM80
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): SPB17N80C3; FCB290N80; STB11NM80; STB18NM80;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-STB11NM80 | 1260586-STB11NM80 |
| Product Name | N-Channel 11A 800V 0.4ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NM80 |
| Package Type | TO-220; TO-247; SOT3 |