STMicroelectronics, Inc. 600V 11A MOSFET Transistor STB11NM60T4

Description
600V 11A N-CH MOSFET D2PAK, 450mR Rds(on) Product overview: STB11NM60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NM60T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 11A N-CH MOSFET D2PAK, 450mR Rds(on) Product overview: STB11NM60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NM60T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A MOSFET Transistor
278-STB11NM60T4
600V 11A MOSFET Transistor 278-STB11NM60T4
600V 11A N-CH MOSFET D2PAK, 450mR Rds(on) Product overview: STB11NM60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NM60T4 can be used for catalog matching and distributor lookup.

600V 11A N-CH MOSFET D2PAK, 450mR Rds(on) Product overview: STB11NM60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB11NM60T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NM60T4 - 031060-STB11NM60T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NM60T4
031060-STB11NM60T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NM60T4 031060-STB11NM60T4
Manufacturer: STMicroelectronics Win Source Part Number: 031060-STB11NM60T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Family Name: STB11NM60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 450 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): FCB11N60; SPB11N60C3; SPB11N60S5E3045; Introduction Date: May 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031060-STB11NM60T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Family Name: STB11NM60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 450 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): FCB11N60; SPB11N60C3; SPB11N60S5E3045;
Introduction Date: May 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-6545-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6545-1-ND
Single FETs, MOSFETs 497-6545-1-ND
N-Channel 650V 11A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 650V 11A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6545-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6545-6-ND
Single FETs, MOSFETs 497-6545-6-ND
N-Channel 650V 11A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 650V 11A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6545-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6545-2-ND
Single FETs, MOSFETs 497-6545-2-ND
N-Channel 650V 11A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 650V 11A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB11NM60T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB11NM60T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB11NM60T4
MOSFET N-CH 650V 11A D2PAK

MOSFET N-CH 650V 11A D2PAK

Supplier's Site
Mosfet, N Channel, 650V, 11A, D2Pak; Transistor Polarity Stmicroelectronics - 33R1098 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 11A, D2Pak; Transistor Polarity Stmicroelectronics
33R1098
Mosfet, N Channel, 650V, 11A, D2Pak; Transistor Polarity Stmicroelectronics 33R1098
MOSFET, N CHANNEL, 650V, 11A, D2PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:5.5A; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 11A, D2PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:5.5A; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 11 Amp

MOSFET N-Ch 600 Volt 11 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STB11NM60T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB11NM60T4
Single FETs, MOSFETs STB11NM60T4
MOSFET N-CH 650V 11A D2PAK

MOSFET N-CH 650V 11A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB11NM60T4 031060-STB11NM60T4 497-6545-1-ND STB11NM60T4 33R1098 STB11NM60T4 STB11NM60T4
Product Name 600V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB11NM60T4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 650V, 11A, D2Pak; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
V(BR)DSS 650 volts 650 volts
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data