STMicroelectronics, Inc. LED Drivers STAP16DPS05XTTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-14593-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-14593-2-ND
LED Drivers 497-14593-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP

Buy Now Datasheet
LED Drivers - 497-14593-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-14593-6-ND
LED Drivers 497-14593-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP

Buy Now Datasheet
LED Drivers - 497-14593-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-14593-1-ND
LED Drivers 497-14593-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253405-STAP16DPS05XTTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253405-STAP16DPS05XTTR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253405-STAP16DPS05XTTR
Win Source Part Number: 1253405-STAP16DPS05X TTR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 20V Frequency: 30MHz Current - Output / Channel: 100mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-14593-6,-497-145 93-6,497-14593-2,-49 7-14593-1,-497-14593 -2,497-14593-1 Base Product Number: STAP16

Win Source Part Number: 1253405-STAP16DPS05XTTR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14593-6,-497-14593-6,497-14593-2,-497-14593-1,-497-14593-2,497-14593-1
Base Product Number: STAP16

Buy Now Datasheet
 - STAP16DPS05XTTR - Rochester Electronics
Newburyport, MA, United States
STAP16 - Power Management-LED DRIVERS

STAP16 - Power Management-LED DRIVERS

Supplier's Site Datasheet
Singapore, Singapore
100mA 5.5V 30MHz HTSSOP LED Driver IC
137-STAP16DPS05XTTR
100mA 5.5V 30MHz HTSSOP LED Driver IC 137-STAP16DPS05XTTR
16-Ch 100mA LED Sink Driver, 5.5V, 30MHz, HTSSOP Product overview: STAP16DPS05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 5.5V, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100mA, 5.5V, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STAP16DPS05XTTR can be used for catalog matching and distributor lookup.

16-Ch 100mA LED Sink Driver, 5.5V, 30MHz, HTSSOP Product overview: STAP16DPS05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 5.5V, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100mA, 5.5V, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STAP16DPS05XTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STAP16DPS05XTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STAP16DPS05XTTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STAP16DPS05XTTR
IC LED DRVR LINEAR 100MA 24TSSOP

IC LED DRVR LINEAR 100MA 24TSSOP

Supplier's Site
PMIC - LED Drivers - STAP16DPS05XTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STAP16DPS05XTTR
PMIC - LED Drivers STAP16DPS05XTTR
IC LED DRIVER LIN 100MA 24TSSOP

IC LED DRIVER LIN 100MA 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-14593-2-ND 1253405-STAP16DPS05XTTR STAP16DPS05XTTR 137-STAP16DPS05XTTR STAP16DPS05XTTR STAP16DPS05XTTR
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers 100mA 5.5V 30MHz HTSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 20 volts 20 volts 20 volts
Output Current 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1287-AAT3155ITP-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 2 to 4.7 volts
View Details
6 suppliers
Board Mount LED Drivers - LM3410XSDSEPEV/NOPB - 778941-LM3410XSDSEPEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 3 to 24 volts
View Details
2 suppliers