8-Ch Constant Current LED Sink Driver, 100mA, 20V, 30MHz, TSSOP Product overview: STAP08DP5XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 20V, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100mA, 20V, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STAP08DP5XTTR can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP-EP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP-EP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP-EP
Manufacturer: STMicroelectronics
Win Source Part Number: 897886-STAP08DP5XTTR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-TSSOP-EP
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STAP08
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14591-6, -497-14591-1, -497-14591-2, 497-14591-1, 497-14591-2
LED DRIVER, 8BIT, 30MHZ, HTSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
IC LED DRIVER LIN 100MA 16TSSOP
IC LED DRVR LINEAR 100MA 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STAP08DP5XTTR | 497-STAP08DP5XTTRCT-ND | 897886-STAP08DP5XTTR | 38Y7941 | STAP08DP5XTTR | STAP08DP5XTTR |
| Product Name | 100mA 20V 30MHz TSSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STAP08DP5XTTR | Led Driver, 8Bit, 30Mhz, Htssop-16; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Number of Channels | 8 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |