STMicroelectronics, Inc. RF FETs, MOSFETs STAC2942B

Description
RF Mosfet N-Channel 50V 250mA 175MHz 450W STAC244F
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 250mA 175MHz 450W STAC244F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8765-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8765-ND
RF FETs, MOSFETs 497-8765-ND
RF Mosfet N-Channel 50V 250mA 175MHz 450W STAC244F

RF Mosfet N-Channel 50V 250mA 175MHz 450W STAC244F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278423-STAC2942B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278423-STAC2942B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278423-STAC2942B
Win Source Part Number: 1278423-STAC2942B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 450W Package / Case: STAC244F Supplier Device Package: STAC244F ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8765,497-8765 Base Product Number: STAC294 Product Status: Obsolete

Win Source Part Number: 1278423-STAC2942B
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 130 V
Frequency: 175MHz
Current - Test: 250 mA
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 450W
Package / Case: STAC244F
Supplier Device Package: STAC244F
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-8765,497-8765
Base Product Number: STAC294
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STAC2942B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STAC2942B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STAC2942B
RF MOSFET 50V STAC244F

RF MOSFET 50V STAC244F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-8765-ND 1278423-STAC2942B STAC2942B
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type STAC244F SOT3 STAC244F
Unlock Full Specs
to access all available technical data

Similar Products