STMicroelectronics, Inc. MOSFET Transistor STAC1011-350

Description
LDMOS avionics radar transistor Product overview: STAC1011-350 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC1011-350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDMOS avionics radar transistor Product overview: STAC1011-350 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC1011-350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-STAC1011-350
MOSFET Transistor 285-STAC1011-350
LDMOS avionics radar transistor Product overview: STAC1011-350 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC1011-350 can be used for catalog matching and distributor lookup.

LDMOS avionics radar transistor Product overview: STAC1011-350 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STAC1011-350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278418-STAC1011-350 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278418-STAC1011-350
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278418-STAC1011-350
Win Source Part Number: 1278418-STAC1011-350 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 90 Voltage - Rated: 80 V Frequency: 1.03GHz ~ 1.09GHz Current - Test: 150 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 36 V Power - Output: 350W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Other Names: 497-16297-5,-497-162 97-5 Base Product Number: STAC1011 Product Status: Obsolete

Win Source Part Number: 1278418-STAC1011-350
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tube
Standard Package: 90
Voltage - Rated: 80 V
Frequency: 1.03GHz ~ 1.09GHz
Current - Test: 150 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 36 V
Power - Output: 350W
Package / Case: STAC265B
Supplier Device Package: STAC265B
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Other Names: 497-16297-5,-497-16297-5
Base Product Number: STAC1011
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STAC1011-350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STAC1011-350
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STAC1011-350
RF MOSFET LDMOS 36V STAC265B

RF MOSFET LDMOS 36V STAC265B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-STAC1011-350 1278418-STAC1011-350 STAC1011-350
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
55V 150A MOSFET Transistor - 278-AUIRF1405ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0880 kS
View Details
6 suppliers