STMICROELECTRONICS
STA8100GA -- RF RECEIVERS
STMicroelectronics
RF Receivers
STA8100GA
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
STA8100GA |
|
Product Name
|
RF Receivers |
|
Supply Voltage
|
Other; 1.62V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Operating Frequency
100 to 40000 MHz
Package Type
Module
View Details
2 suppliers