STMicroelectronics Automotive Rf Receiver STA8090EXGAJ

Description
Automotive GPS/Galileo/Glonass/ QZSS Receiver with powerful processing capability Product overview: STA8090EXGAJ from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090EXGAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive GPS/Galileo/Glonass/ QZSS Receiver with powerful processing capability Product overview: STA8090EXGAJ from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090EXGAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Rf Receiver - 870-STA8090EXGAJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Rf Receiver
870-STA8090EXGAJ
Automotive Rf Receiver 870-STA8090EXGAJ
Automotive GPS/Galileo/Glonass/ QZSS Receiver with powerful processing capability Product overview: STA8090EXGAJ from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090EXGAJ can be used for catalog matching and distributor lookup.

Automotive GPS/Galileo/Glonass/QZSS Receiver with powerful processing capability Product overview: STA8090EXGAJ from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8090EXGAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235909-STA8090EXGAJ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235909-STA8090EXGAJ
RF/IF and RFID - RF Receivers 1235909-STA8090EXGAJ
Win Source Part Number: 1235909-STA8090EXGAJ Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 169-TFBGA Supplier Device Package: 169-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8090

Win Source Part Number: 1235909-STA8090EXGAJ
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 1,560
Mounting: SMD (SMT)
Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART, USB
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 169-TFBGA
Supplier Device Package: 169-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8090

Buy Now Datasheet
RF Receivers - STA8090EXGAJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8090EXGAJ
RF Receivers STA8090EXGAJ
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 169-TFBGA (9x9)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 169-TFBGA (9x9)

Buy Now Datasheet
RF and Wireless - RF Receivers - STA8090EXGAJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8090EXGAJ
RF and Wireless - RF Receivers STA8090EXGAJ
RX GNSS 4.092MHZ-1.561GHZ 169BGA

RX GNSS 4.092MHZ-1.561GHZ 169BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA8090EXGAJ 1235909-STA8090EXGAJ STA8090EXGAJ STA8090EXGAJ
Product Name Automotive Rf Receiver RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 169-TFBGA Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm -162 dBm
Operating Frequency 4.09 to 1601 MHz 4.09 to 1601 MHz 4.09 to 1601 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW922-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 916 MHz
View Details
Digital Receiver - EDR-09D2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details