STMicroelectronics Automotive Rf Receiver STA8089GA

Description
Automotive Grade GPS/Galileo/Glonass/ Beidou/QZSS receiver Product overview: STA8089GA from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Grade GPS/Galileo/Glonass/ Beidou/QZSS receiver Product overview: STA8089GA from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Rf Receiver
870-STA8089GA
Automotive Rf Receiver 870-STA8089GA
Automotive Grade GPS/Galileo/Glonass/ Beidou/QZSS receiver Product overview: STA8089GA from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GA can be used for catalog matching and distributor lookup.

Automotive Grade GPS/Galileo/Glonass/Beidou/QZSS receiver Product overview: STA8089GA from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8089GA - 897882-STA8089GA - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8089GA
897882-STA8089GA
RF Receivers - STA8089GA 897882-STA8089GA
Manufacturer: STMicroelectronics Win Source Part Number: 897882-STA8089GA Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7) Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STA8089 Categories: RF/IF and RFID Case / Package: 56-VFQFPN (7x7) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1560 REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897882-STA8089GA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STA8089
Categories: RF/IF and RFID
Case / Package: 56-VFQFPN (7x7)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
REACH Status: REACH Unaffected

Buy Now Datasheet
RF Receivers - STA8089GA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089GA
RF Receivers STA8089GA
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet
RF and Wireless - RF Receivers - STA8089GA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8089GA
RF and Wireless - RF Receivers STA8089GA
AUTOMOTIVE GRADE GPS/GALILEO/GLO

AUTOMOTIVE GRADE GPS/GALILEO/GLO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA8089GA 897882-STA8089GA STA8089GA STA8089GA
Product Name Automotive Rf Receiver RF Receivers - STA8089GA RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Sensitivity -162 dBm -162 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Receiver - RF RxT SW868-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 868 MHz
View Details
Digital Receiver - EDR-11D2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details