STMicroelectronics RF/IF and RFID - RF Receivers STA8089G

Description
Win Source Part Number: 1235912-STA8089G Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089
Request a Quote Datasheet
Description
Win Source Part Number: 1235912-STA8089G Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235912-STA8089G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235912-STA8089G
RF/IF and RFID - RF Receivers 1235912-STA8089G
Win Source Part Number: 1235912-STA8089G Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089

Win Source Part Number: 1235912-STA8089G
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 1,560
Mounting: SMD (SMT)
Frequency: 1.561GHz, 1.575GHz, 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8089

Buy Now Datasheet
Singapore, Singapore
1575.42MHz 1.32V 1.89V Rf Receiver
870-STA8089G
1575.42MHz 1.32V 1.89V Rf Receiver 870-STA8089G
GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8089G from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089G can be used for catalog matching and distributor lookup.

GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V 56-Pin VFQFPN EP Tray Product overview: STA8089G from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8089G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089G
RF Receivers STA8089G
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1235912-STA8089G 870-STA8089G STA8089G
Product Name RF/IF and RFID - RF Receivers 1575.42MHz 1.32V 1.89V Rf Receiver RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm
Operating Frequency 1561 to 1601 MHz 1561 to 1601 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Digital Receiver - EDR-09D2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details