STMicroelectronics, Inc. RF Receivers STA8089FGTR

Description
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Request a Quote Datasheet
Description
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8089FGTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA8089FGTR-ND
RF Receivers STA8089FGTR-ND
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number STA8089FGTR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1561 to 1601 MHz
Data Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYRF69213-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2435-A-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F563DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details