STMicroelectronics RF Receivers - STA8089FGBDTR STA8089FGBDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 853057-STA8089FGBDTR Features: series RF Receiver Package: Reel - TR Family Name: STA8089 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 853057-STA8089FGBDTR Features: series RF Receiver Package: Reel - TR Family Name: STA8089 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8089FGBDTR - 853057-STA8089FGBDTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8089FGBDTR
853057-STA8089FGBDTR
RF Receivers - STA8089FGBDTR 853057-STA8089FGBDTR
Manufacturer: STMicroelectronics Win Source Part Number: 853057-STA8089FGBDTR Features: series RF Receiver Package: Reel - TR Family Name: STA8089 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 853057-STA8089FGBDTR
Features: series RF Receiver
Package: Reel - TR
Family Name: STA8089
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
RF Receivers - STA8089FGBDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089FGBDTR
RF Receivers STA8089FGBDTR
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 853057-STA8089FGBDTR STA8089FGBDTR
Product Name RF Receivers - STA8089FGBDTR RF Receivers
Package Type Surface Mount; 56-VFQFN Exposed Pad
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X - 886839-NC7WZ241L8X - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx EN868-2W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFRC-11D2D-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details